Vishay Precision Group Chip Resistor - Surface Mount WSL1206R2000FEA

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLC-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.20CT-ND
Chip Resistor - Surface Mount WSLC-.20CT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.20DKR-ND
Chip Resistor - Surface Mount WSLC-.20DKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.20TR-ND
Chip Resistor - Surface Mount WSLC-.20TR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.2 Ohm 0.25W Resistor - 52-WSL1206R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 0.25W Resistor
52-WSL1206R2000FEA
SMD 0.2 Ohm 0.25W Resistor 52-WSL1206R2000FEA
0.2 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL1206R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEA can be used for catalog matching and distributor lookup.

0.2 Ohm 1% 0.25W Metal Strip Resistor, 1206 SMD Product overview: WSL1206R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .20 OHM 1/4W 1% 1206 SMD - WSL1206R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1/4W 1% 1206 SMD
WSL1206R2000FEA
RES .20 OHM 1/4W 1% 1206 SMD WSL1206R2000FEA
RES .20ohm 1/4W 1% 1206 SMD

RES .20ohm 1/4W 1% 1206 SMD

Supplier's Site
Current Sense Resistor, 0.2 Ohm, 250Mw, 1%; Resistance Vishay - 26R4244 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 250Mw, 1%; Resistance Vishay
26R4244
Current Sense Resistor, 0.2 Ohm, 250Mw, 1%; Resistance Vishay 26R4244
CURRENT SENSE RESISTOR, 0.2 OHM, 250mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 250mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 250 Mw, 1%, 220 Mv Rohs Compliant Vishay - 98K3005 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 250 Mw, 1%, 220 Mv Rohs Compliant Vishay
98K3005
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 250 Mw, 1%, 220 Mv Rohs Compliant Vishay 98K3005
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.2 ohm, 250 mW, - 1%, 220 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.2 ohm, 250 mW, - 1%, 220 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.2Ohm, 1%, 1206, Full Reel; Resistance Vishay - 87K2112 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 1206, Full Reel; Resistance Vishay
87K2112
Metal Strip Resistor, 0.2Ohm, 1%, 1206, Full Reel; Resistance Vishay 87K2112
METAL STRIP RESISTOR, 0.2OHM, 1%, 1206, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 1206, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSL1206R2000FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSL1206R2000FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSL1206R2000FEA
250mW 200mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

250mW 200mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL1206R2000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R2000FEA
Chip Resistor - Surface Mount WSL1206R2000FEA
RES 0.2 OHM 1% 1/4W 1206

RES 0.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Current Sensing Resistors Chip Resistors
Product Number WSLC-.20CT-ND 52-WSL1206R2000FEA WSL1206R2000FEA 26R4244 98K3005 87K2112 WSL1206R2000FEA WSL1206R2000FEA
Product Name Chip Resistor - Surface Mount SMD 0.2 Ohm 0.25W Resistor RES .20 OHM 1/4W 1% 1206 SMD Current Sense Resistor, 0.2 Ohm, 250Mw, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 250 Mw, 1%, 220 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.2Ohm, 1%, 1206, Full Reel; Resistance Vishay Resistors >> Current Sense Resistors/Shunt Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data