Vishay Intertechnology, Inc. SMD 4 MOhm 2 W Resistor WSLP20104L000FEA

Description
SMD Chip Resistor, 4 MOhm, ± 1%, 2 W, 2010 [5025 Metric], Metal Strip, Power Product overview: WSLP20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20104L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 4 MOhm, ± 1%, 2 W, 2010 [5025 Metric], Metal Strip, Power Product overview: WSLP20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20104L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4 MOhm 2 W Resistor - 52-WSLP20104L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4 MOhm 2 W Resistor
52-WSLP20104L000FEA
SMD 4 MOhm 2 W Resistor 52-WSLP20104L000FEA
SMD Chip Resistor, 4 MOhm, ± 1%, 2 W, 2010 [5025 Metric], Metal Strip, Power Product overview: WSLP20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20104L000FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 4 MOhm, ± 1%, 2 W, 2010 [5025 Metric], Metal Strip, Power Product overview: WSLP20104L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP20104L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974765-WSLP20104L000FEA
Resistors - Chip Resistor - Surface Mount 974765-WSLP20104L000FEA
Win Source Part Number: 974765-WSLP20104L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10357-2,541-1035 7-6,541-10357-1,WSLP 20104L000FEA-ND

Win Source Part Number: 974765-WSLP20104L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10357-2,541-10357-6,541-10357-1,WSLP20104L000FEA-ND

Buy Now Datasheet
Current Sense Resistors - SMD 2watts .004ohms 1% - WSLP20104L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .004ohms 1%
WSLP20104L000FEA
Current Sense Resistors - SMD 2watts .004ohms 1% WSLP20104L000FEA
Current Sense Resistors - SMD 2watts .004ohms 1%

Current Sense Resistors - SMD 2watts .004ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10357-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10357-6-ND
Chip Resistor - Surface Mount 541-10357-6-ND
4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10357-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10357-1-ND
Chip Resistor - Surface Mount 541-10357-1-ND
4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10357-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10357-2-ND
Chip Resistor - Surface Mount 541-10357-2-ND
4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP20104L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP20104L000FEA
Chip Resistor - Surface Mount WSLP20104L000FEA
RES 0.004 OHM 1% 2W 2010

RES 0.004 OHM 1% 2W 2010

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSLP20104L000FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSLP20104L000FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSLP20104L000FEA
2W 4mΩ Surface Mount Current Sensing Resistors ±150ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

2W 4mΩ Surface Mount Current Sensing Resistors ±150ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Current Sensing Resistors
Product Number 52-WSLP20104L000FEA 974765-WSLP20104L000FEA WSLP20104L000FEA 541-10357-6-ND WSLP20104L000FEA WSLP20104L000FEA
Product Name SMD 4 MOhm 2 W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watts .004ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms 4.00E6 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details