Vishay Precision Group RES .04 OHM 2W 1% 2512 SMD WSL2512R0400FEA18

Description
RES .04ohm 2W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .04ohm 2W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .04 OHM 2W 1% 2512 SMD - WSL2512R0400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 2W 1% 2512 SMD
WSL2512R0400FEA18
RES .04 OHM 2W 1% 2512 SMD WSL2512R0400FEA18
RES .04ohm 2W 1% 2512 SMD

RES .04ohm 2W 1% 2512 SMD

Supplier's Site
SMD 2 W 0.04 ohm Resistor - 52-WSL2512R0400FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 0.04 ohm Resistor
52-WSL2512R0400FEA18
SMD 2 W 0.04 ohm Resistor 52-WSL2512R0400FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.04 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.04 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.04 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 2 W, 1 %, 75 ppm, 0.04 ohm, SURFACE MOUNT, 2512, CHIP, GREEN Product overview: WSL2512R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 0.04 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 0.04 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0400FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLH-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.04DKR-ND
Chip Resistor - Surface Mount WSLH-.04DKR-ND
40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.04TR-ND
Chip Resistor - Surface Mount WSLH-.04TR-ND
40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLH-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLH-.04CT-ND
Chip Resistor - Surface Mount WSLH-.04CT-ND
40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSL2512R0400FEA18 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSL2512R0400FEA18
Resistors >> Current Sense Resistors/Shunt Resistors WSL2512R0400FEA18
2W 40mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

2W 40mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0400FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0400FEA18
Chip Resistor - Surface Mount WSL2512R0400FEA18
RES 0.04 OHM 1% 2W 2512

RES 0.04 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay - 78R0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay
78R0706
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay 78R0706
RES, 0R04, 2W, 2512, METAL STRIP; Resistance:0.04ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R04, 2W, 2512, METAL STRIP; Resistance:0.04ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay - 08AJ1774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay
08AJ1774
Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay 08AJ1774
RES, 0R04, 2W, 2512, METAL STRIP; Resistance:0.04ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R04, 2W, 2512, METAL STRIP; Resistance:0.04ohm; Product Range:WSL-HP Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Current Sensing Resistors Chip Resistors Resistors
Product Number WSL2512R0400FEA18 52-WSL2512R0400FEA18 WSLH-.04DKR-ND WSL2512R0400FEA18 WSL2512R0400FEA18 78R0706
Product Name RES .04 OHM 2W 1% 2512 SMD SMD 2 W 0.04 ohm Resistor Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors Chip Resistor - Surface Mount Res, 0R04, 2W, 2512, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details