Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0200FEA18 WSL2010R0200FEA18

Description
Manufacturer: Vishay Win Source Part Number: 1118053-WSL2010R0200 FEA18 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1118053-WSL2010R0200 FEA18 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0200FEA18 - 1118053-WSL2010R0200FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0200FEA18
1118053-WSL2010R0200FEA18
Chip Resistor - Surface Mount - WSL2010R0200FEA18 1118053-WSL2010R0200FEA18
Manufacturer: Vishay Win Source Part Number: 1118053-WSL2010R0200 FEA18 Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 1W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118053-WSL2010R0200FEA18
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.02
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.02TR-ND
Chip Resistor - Surface Mount WSLF-.02TR-ND
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.02CT-ND
Chip Resistor - Surface Mount WSLF-.02CT-ND
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.02DKR-ND
Chip Resistor - Surface Mount WSLF-.02DKR-ND
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W Resistor - 52-WSL2010R0200FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2010R0200FEA18
SMD 1W Resistor 52-WSL2010R0200FEA18
Metal Strip Current Sense Resistor, 1W, 1%, 20mR, 2010 SMD Product overview: WSL2010R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEA18 can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 1W, 1%, 20mR, 2010 SMD Product overview: WSL2010R0200FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0200FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,.02,1%,HIGH POWER,T/R,RoHS Compliant - WSL2010R0200FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,.02,1%,HIGH POWER,T/R,RoHS Compliant
WSL2010R0200FEA18
2010,.02,1%,HIGH POWER,T/R,RoHS Compliant WSL2010R0200FEA18
2010,.02,1%,HIGH POWER,T/R,RoHS Compliant

2010,.02,1%,HIGH POWER,T/R,RoHS Compliant

Supplier's Site
Metal Strip Resistor, 0.02Ohm, 1%, 2010; Resistance Vishay - 18X4722 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 2010; Resistance Vishay
18X4722
Metal Strip Resistor, 0.02Ohm, 1%, 2010; Resistance Vishay 18X4722
METAL STRIP RESISTOR, 0.02OHM, 1%, 2010; Resistance:0.02ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 2010; Resistance:0.02ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay - 34R9867 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay
34R9867
Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay 34R9867
METAL STRIP RESISTOR, 0.02OHM, 1%, 2010, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 2010, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R0200FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0200FEA18
Chip Resistor - Surface Mount WSL2010R0200FEA18
RES 0.02 OHM 1% 1W 2010

RES 0.02 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSL2010R0200FEA18 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSL2010R0200FEA18
Resistors >> Current Sense Resistors/Shunt Resistors WSL2010R0200FEA18
1W 20mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

1W 20mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Current Sensing Resistors
Product Number 1118053-WSL2010R0200FEA18 WSLF-.02TR-ND 52-WSL2010R0200FEA18 WSL2010R0200FEA18 18X4722 34R9867 WSL2010R0200FEA18 WSL2010R0200FEA18
Product Name Chip Resistor - Surface Mount - WSL2010R0200FEA18 Chip Resistor - Surface Mount SMD 1W Resistor 2010,.02,1%,HIGH POWER,T/R,RoHS Compliant Metal Strip Resistor, 0.02Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 0.5000 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data