Vishay Precision Group Surface Mount Resistors WSL2512R0500FEA

Description
Vishay WSL2512R0500FEA
Request a Quote Datasheet
Description
Vishay WSL2512R0500FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836571
Surface Mount Resistors 6836571
Vishay WSL2512R0500FEA

Vishay WSL2512R0500FEA

Supplier's Site
Surface Mount Resistors - 6836571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836571P
Surface Mount Resistors 6836571P
Vishay WSL2512R0500FEA

Vishay WSL2512R0500FEA

Supplier's Site
Surface Mount Resistors - 1679831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679831
Surface Mount Resistors 1679831
Vishay WSL2512R0500FEA

Vishay WSL2512R0500FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLG-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.05CT-ND
Chip Resistor - Surface Mount WSLG-.05CT-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.05DKR-ND
Chip Resistor - Surface Mount WSLG-.05DKR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.05TR-ND
Chip Resistor - Surface Mount WSLG-.05TR-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.05 Ohm 1W Resistor - 52-WSL2512R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 1W Resistor
52-WSL2512R0500FEA
SMD 0.05 Ohm 1W Resistor 52-WSL2512R0500FEA
0.05 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEA can be used for catalog matching and distributor lookup.

0.05 Ohm 1W 1% Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSL2512R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .05 OHM 1W 1% 2512 SMD - WSL2512R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1W 1% 2512 SMD
WSL2512R0500FEA
RES .05 OHM 1W 1% 2512 SMD WSL2512R0500FEA
RES .05ohm 1W 1% 2512 SMD

RES .05ohm 1W 1% 2512 SMD

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay - 26R4260 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay
26R4260
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay 26R4260
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 1 W, 1%, 220 Mv Rohs Compliant Vishay - 98K3041 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 1 W, 1%, 220 Mv Rohs Compliant Vishay
98K3041
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 1 W, 1%, 220 Mv Rohs Compliant Vishay 98K3041
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.05 ohm, 1 W, - 1%, 220 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.05 ohm, 1 W, - 1%, 220 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Vishay - 96K4134 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Vishay
96K4134
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Vishay 96K4134
METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 - 70201716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512
70201716
Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 70201716
All Welded Construction Nickel-Chrome or Manganese-Copper Element Solderable Terminations Very Low Inductance 0.5-5 nH Excellent Frequency Response Low Thermal EMF Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers Proprietary Processing Technique Produces Extremely Low Resistance Values Tolerance: 1%

  • All Welded Construction
  • Nickel-Chrome or Manganese-Copper Element
  • Solderable Terminations
  • Very Low Inductance 0.5-5 nH
  • Excellent Frequency Response
  • Low Thermal EMF
  • Ideal for All Types of Current Sensing, Voltage Division and Pulse Applications Including Switching and Linear Power Supplies, Instruments and Power Amplifiers
  • Proprietary Processing Technique Produces Extremely Low Resistance Values
  • Tolerance: 1%
Supplier's Site
Resistors >> Current Sense Resistors/Shunt Resistors - WSL2512R0500FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSL2512R0500FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSL2512R0500FEA
1W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

1W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Current Sensing Resistors
Product Number 6836571 6836571P WSLG-.05CT-ND 52-WSL2512R0500FEA WSL2512R0500FEA 26R4260 98K3041 96K4134 70201716 WSL2512R0500FEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.05 Ohm 1W Resistor RES .05 OHM 1W 1% 2512 SMD Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 1 W, 1%, 220 Mv Rohs Compliant Vishay Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Resistance Vishay Resistor;Metal Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;SMT;2512 Resistors >> Current Sense Resistors/Shunt Resistors
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy METAL STRIP MetalAlloy MetalAlloy MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details