Magnus Mobility Systems, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Bakery dough trough, tow line systems and environments prone to shock loads | |
| Capacities to 3500 lbs made from SAE-1045 steel for heavy duty construction | |
| Combines easy swiveling, smooth rolling, long-life, & economy | |
| For by light duty stock carts, and mobile equipment of all types | |
| For capacities upto 5000lbs that require a caster of superior construction | |
| For heavy duty applications with capacities up to 1500 lbs | |
| For heavy duty applications with capacities up to 1800 lbs | |
| For heavy duty power drawn trailers, high swivel offset for maneuverability | |
| For high capacities with construction suitable for powered movement | |
| For high capacities with low overall height | |
| For mobile platforms, work stations, ground support equipment of all types | |
| For when a basic wheel material and capacities less than or equal to 1200 lbs are required | |
| For when a basic wheel material and capacities less than or equal to 600 lbs are required | |
| Meets all standards set by the scaffold industry association | |
| Move freely over obstructions, w/o damage to floor surfaces | |
| Product is suitable for all heavy duty requirements | |
| Rugged durable caster, delrin bearing also available | |
| Specific stem lengths can be made to order | |
| Stainless steel construction for use with capacities upto 1000 lbs | |
| Swivel bearing raceways-heat treated races, double row ball bearings | |
| Use for medium heavy duty loads that are subject to frequent shock/impact | |
| Used on mobile equipment, suitable for power drawn applications | |
| Used where guidance and free flow are required |
| << Prev | Next >> |