For by light duty stock carts, and mobile equipment of all types
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SPL-SPP-3 |
| Product Name | SPL Light Duty Plate |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Santoprene on Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 100 lbs (45.35 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |