Meets all standards set by the scaffold industry association
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SSC62R-MR |
| Product Name | Series SSC Stem Scaffold |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 410 lbs (186 kg) |
| Wheel Diameter | 6 inch (152 mm) |