For heavy duty power drawn trailers, high swivel offset for maneuverability
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S983T-PI |
| Product Name | Series 9 Trailer Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Maximum Load | 2520 lbs (1143 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 3 inch (76.2 mm) |