For heavy duty applications with capacities up to 1800 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S4625R-SS |
| Product Name | Series 4 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1500 lbs (680 kg) |
| Wheel Diameter | 6 inch (152 mm) |