For heavy duty applications with capacities up to 1500 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S382R-KT |
| Product Name | Series 3 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 8 inch (203 mm) |