Combines easy swiveling, smooth rolling, long-life, & economy
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SSL-HRP-C-25 |
| Product Name | The Standard Series |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 90 lbs (40.82 kg) |
| Wheel Diameter | 2.5 inch (63.5 mm) |