Capacities to 3500 lbs made from SAE-1045 steel for heavy duty construction
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S863T-MR |
| Product Name | Series 8 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 700 lbs (317 kg) |
| Wheel Diameter | 6 inch (152 mm) |