For capacities upto 5000lbs that require a caster of superior construction
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SKP883R-MR |
| Product Name | Series KP8 KingPin-Free Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 670 lbs (304 kg) |
| Wheel Diameter | 8 inch (203 mm) |