Specific stem lengths can be made to order
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | TL-SPP-4 |
| Product Name | TL Light Duty Threaded System |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Santoprene on Plastic |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 125 lbs (56.69 kg) |
| Wheel Diameter | 4 inch (102 mm) |