Specific stem lengths can be made to order
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | TL-SPP-3 |
| Product Name | TL Light Duty Threaded System |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Santoprene on Plastic |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 100 lbs (45.35 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |