Product is suitable for all heavy duty requirements
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SKP763R-SS |
| Product Name | Series KP7 KingPin-Free Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 2000 lbs (907 kg) |
| Wheel Diameter | 6 inch (152 mm) |