Bakery dough trough, tow line systems and environments prone to shock loads
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S652R-PS |
| Product Name | Series 6 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1000 lbs (454 kg) |
| Wheel Diameter | 5 inch (127 mm) |