For when a basic wheel material and capacities less than or equal to 1200 lbs are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S162R-KT |
| Product Name | Series 1 Medium Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature) |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 6 inch (152 mm) |