For high capacities with construction suitable for powered movement
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | SKP1284T-PI |
| Product Name | Series KP12 KingPin-Free Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 3500 lbs (1587 kg) |
| Wheel Diameter | 8 inch (203 mm) |