For when a basic wheel material and capacities less than or equal to 1200 lbs are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S182R-SP |
| Product Name | Series 1 Medium Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Santoprene on Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 700 lbs (317 kg) |
| Wheel Diameter | 8 inch (203 mm) |