Specific stem lengths can be made to order
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | TM-PBP-4 |
| Product Name | Series TM Light Med Threaded Stem |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature); Threaded Stem |
| Maximum Load | 275 lbs (125 kg) |
| Wheel Diameter | 4 inch (102 mm) |