For heavy duty applications with capacities up to 1500 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S342D-PW |
| Product Name | Series 3 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 450 lbs (204 kg) |
| Wheel Diameter | 4 inch (102 mm) |