Combines easy swiveling, smooth rolling, long-life, & economy
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S8L-HRP-0-2 |
| Product Name | The Standard Series |
| Caster Type | Stem Caster; Wheel Caster |
| Wheel Type | Solid Rubber |
| Maximum Load | 80 lbs (36.28 kg) |
| Wheel Diameter | 2 inch (50.8 mm) |