Swivel bearing raceways-heat treated races, double row ball bearings
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S7123R-SS |
| Product Name | Series 7 Economy Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 2000 lbs (907 kg) |
| Wheel Diameter | 12 inch (305 mm) |