Move freely over obstructions, w/o damage to floor surfaces
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S183B-PN |
| Product Name | Series PN Pneumatic Caster |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Pneumatic |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 250 lbs (113 kg) |
| Wheel Diameter | 8 inch (203 mm) |