Capacities to 3500 lbs made from SAE-1045 steel for heavy duty construction
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S8123R-PI |
| Product Name | Series 8 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 3500 lbs (1587 kg) |
| Wheel Diameter | 12 inch (305 mm) |