For heavy duty applications with capacities up to 1800 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | S41025R-PH |
| Product Name | Series 4 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1800 lbs (816 kg) |
| Wheel Diameter | 10 inch (254 mm) |