Weidmuller Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Page: 1 2 3 4 5
Product Name Notes
This PCB terminal provides 1000 V capacity, a test point, 76 A and 16 mm² wire cross-sections, and offset solder pins. It comes with the proven clamping yoke connection in...
This PCB terminal provides connections for 76 A and 16 mm² conductor cross-section with proven clamping yoke connection at 10.16 mm pitch, conductor outlet direction in 90° design. 0.50 -...

<< Prev Next >>