Weidmuller LU 10.16/02/90 4.5SN GY BX 1648310000

Description
LU 10.16/02/90 4.5SN GY BX
Request a Quote Datasheet
Description
LU 10.16/02/90 4.5SN GY BX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LU 10.16/02/90 4.5SN GY BX - 1648310000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LU 10.16/02/90 4.5SN GY BX
1648310000
LU 10.16/02/90 4.5SN GY BX 1648310000
LU 10.16/02/90 4.5SN GY BX

LU 10.16/02/90 4.5SN GY BX

Buy Now
Terminal Blocks - Wire to Board - 281-4608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4608-ND
Terminal Blocks - Wire to Board 281-4608-ND
TERM BLK 2P SIDE ENT 10.16MM PCB

TERM BLK 2P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 6Awg, Grey; Pitch Spacing Weidmuller - 13C8097 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 6Awg, Grey; Pitch Spacing Weidmuller
13C8097
Tb, Wire To Brd, 2Pos, 6Awg, Grey; Pitch Spacing Weidmuller 13C8097
TB, WIRE TO BRD, 2POS, 6AWG, GREY; Pitch Spacing:10.16mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 6AWG, GREY; Pitch Spacing:10.16mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1648310000 281-4608-ND 13C8097
Product Name LU 10.16/02/90 4.5SN GY BX Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 6Awg, Grey; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.213 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2070-453/998-406CT-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details