Weidmuller Terminal Blocks - Wire to Board 1676740000

Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1874-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1874-ND
Terminal Blocks - Wire to Board 281-1874-ND
TERM BLOCK 2POS 45DEG 5.08MM PCB

TERM BLOCK 2POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-12Awg; Pitch Spacing Weidmuller - 26M8342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
26M8342
Terminal Block, Pcb, 2 Position, 26-12Awg; Pitch Spacing Weidmuller 26M8342
TERMINAL BLOCK, PCB, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1874-ND 26M8342
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 2 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 2
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - 1444102 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details