Weidmuller Terminal Blocks - Wire to Board 1632560000

Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1465-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1465-ND
Terminal Blocks - Wire to Board 281-1465-ND
TERM BLK 6P SIDE ENT 5.08MM PCB

TERM BLK 6P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller - 16F4107 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller
16F4107
Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller 16F4107
TERMINAL BLOCK, PCB, 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:OrangeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1465-ND 16F4107
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 12 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details