Weidmuller Terminal Blocks - Wire to Board 1676750000

Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1875-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1875-ND
Terminal Blocks - Wire to Board 281-1875-ND
TERM BLOCK 3POS 45DEG 5.08MM PCB

TERM BLOCK 3POS 45DEG 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B7900 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
10B7900
Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller 10B7900
TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1875-ND 10B7900
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - DGWG84V8-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details