Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1646310000

Description
TERM BLOCK HDR 8POS VERT 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 8POS VERT 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1749-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1749-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1749-ND
TERM BLOCK HDR 8POS VERT 5.08MM

TERM BLOCK HDR 8POS VERT 5.08MM

Buy Now Datasheet
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller - 10B7537 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller
10B7537
Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller 10B7537
TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Board to Board RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8 POSITION, 1ROW; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Board to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1749-ND 10B7537
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 8 Position, 1Row; Gender Weidmuller
Mounting Options PCB
Termination Options Solder
Features Retention Latches
Approvals RoHS Compliant
Operating Temperature -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MTBXX049 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-3228/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers