Weidmuller Datasheets for PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more

Page: 1 2 3 4 5
Product Name Notes
LXXX 15.00 high-power PCB terminal More Power on board: 150 A / 1000 V with up to 50 mm ² conductors simply transferred directly to the PCB! Providing the new...
Conductor entry and screw connection in the same direction on this PCB terminal with 6.35 or 7.62 mm pitch for conductor cross-sections up to 4.0 mm². Conductor outlet direction 90°
This PCB terminal provides connections for 32 A and 6 mm² conductor cross-section with proven clamping yoke connection at 5.00 and 5.08 mm pitch, conductor outlet direction in 90°, 135°
This PCB terminal provides connections for 32 A and 6 mm² conductor cross-section with the proven clamping-yoke connection, in 5.00 and 5.08 mm pitch. 90° conductor outlet direction. 0.20 -...

<< Prev