Weidmuller LU 10.16/03/90 4.5SN GY BX 1648300000

Description
LU 10.16/03/90 4.5SN GY BX
Request a Quote Datasheet
Description
LU 10.16/03/90 4.5SN GY BX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LU 10.16/03/90 4.5SN GY BX - 1648300000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LU 10.16/03/90 4.5SN GY BX
1648300000
LU 10.16/03/90 4.5SN GY BX 1648300000
LU 10.16/03/90 4.5SN GY BX

LU 10.16/03/90 4.5SN GY BX

Buy Now
Terminal Blocks - Wire to Board - 281-4607-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-4607-ND
Terminal Blocks - Wire to Board 281-4607-ND
TERM BLK 3P SIDE ENT 10.16MM PCB

TERM BLK 3P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller - 13C8096 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller
13C8096
Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller 13C8096
TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 26-6AWG; Pitch Spacing:10.16mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1648300000 281-4607-ND 13C8096
Product Name LU 10.16/03/90 4.5SN GY BX Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 26-6Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1468263 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers