LCSC Electronics Technology (HK) Limited Datasheets for Ferrite Beads
Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS | |
| ±25% 150Ω@100MHz 0805 Ferrite Beads ROHS | |
| ±25% 180Ω@100MHz 0603 Ferrite Beads ROHS | |
| ±25% 220Ω@100MHz 0603 Ferrite Beads ROHS | |
| ±25% 330Ω 0603 Ferrite Beads ROHS | |
| ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS | |
| ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS | |
| ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS | |
| 0603 Ferrite Beads ROHS | |
| 0805 Ferrite Beads ROHS | |
| 1.4Ω ±25% 2.7kΩ@100MHz 0603 Ferrite Beads ROHS | |
| 100Ω@100MHz 0402 Ferrite Beads ROHS | |
| 100Ω@100MHz Plugin Ferrite Beads ROHS | |
| 100mΩ ±25% 26Ω@100MHz 1206 Ferrite Beads ROHS | |
| 100mΩ ±25% 300Ω@100MHz 0805 Ferrite Beads ROHS | |
| 100mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS | |
| 100mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS | |
| 10mΩ ±25% 10Ω@100MHz 0805 Ferrite Beads ROHS | |
| 10mΩ ±25% 100Ω@100MHz 1812 Ferrite Beads ROHS | |
| 10mΩ ±25% 120Ω@100MHz 1812 Ferrite Beads ROHS | |
| 10mΩ ±25% 28Ω@100MHz 0603 Ferrite Beads ROHS | |
| 10mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS | |
| 10mΩ ±25% 30Ω@100MHz 1206 Ferrite Beads ROHS | |
| 10mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS | |
| 10mΩ 30Ω@100MHz 0805 Ferrite Beads ROHS | |
| 120mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS | |
| 120mΩ ±25% 300Ω@100MHz 0603 Ferrite Beads ROHS | |
| 140Ω@100MHz DIP,3.5x6x0.8x2 Ferrite Beads ROHS | |
| 140mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS | |
| 140mΩ ±25% 330Ω@100MHz 0603 Ferrite Beads ROHS | |
| 150mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS | |
| 150mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS | |
| 150mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS | |
| 15mΩ ±25% 19Ω@100MHz 1206 Ferrite Beads ROHS | |
| 15mΩ ±25% 60Ω@100MHz 1206 Ferrite Beads ROHS | |
| 160mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS | |
| 180mΩ ±25% 220Ω@100MHz 0402 Ferrite Beads ROHS | |
| 18mΩ 100Ω@100MHz 0806 Ferrite Beads ROHS | |
| 200mΩ ±25% 22Ω@100MHz 0603 Ferrite Beads ROHS | |
| 200mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS | |
| 20mΩ ±25% 11Ω@100MHz 0603 Ferrite Beads ROHS | |
| 20mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS | |
| 20mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS | |
| 20mΩ ±25% 150Ω@100MHz 1206 Ferrite Beads ROHS | |
| 20mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS | |
| 20mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS | |
| 20mΩ ±25% 60Ω@100MHz 1206 Ferrite Beads ROHS | |
| 20mΩ ±25% 70Ω@100MHz 0603 Ferrite Beads ROHS | |
| 22Ω@100MHz 0603 Ferrite Beads ROHS | |
| 250mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS | |
| 25mΩ ±25% 50Ω@100MHz 0805 Ferrite Beads ROHS | |
| 25mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS | |
| 25mΩ ±25% 60Ω@100MHz 1206 Ferrite Beads ROHS | |
| 300mΩ ±25% 1kΩ@100MHz 1206 Ferrite Beads ROHS | |
| 300mΩ 330Ω@900MHz 0402 Ferrite Beads ROHS | |
| 30mΩ ±25% 10Ω@100MHz 0603 Ferrite Beads ROHS | |
| 30mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS | |
| 30mΩ ±25% 300Ω@100MHz 0806 Ferrite Beads ROHS | |
| 340mΩ ±25% 600Ω@100MHz 0402 Ferrite Beads ROHS | |
| 354mΩ ±30% 65Ω@1MHz SMD,3.2x2.5mm Ferrite Beads ROHS | |
| 35mΩ ±25% 200Ω@100MHz 0805 Ferrite Beads ROHS | |
| 35mΩ ±25% 40Ω@100MHz 0603 Ferrite Beads ROHS | |
| 40mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS | |
| 40mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS | |
| 40mΩ ±25% 60Ω@100MHz 0603 Ferrite Beads ROHS | |
| 450mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS | |
| 470Ω@100MHz 0805 Ferrite Beads ROHS | |
| 490mΩ ±25% 1kΩ@100MHz 0402 Ferrite Beads ROHS | |
| 500mΩ ±25% 300Ω@100MHz 0402 Ferrite Beads ROHS | |
| 50mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS | |
| 50mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS | |
| 50mΩ ±25% 30Ω@100MHz 0402 Ferrite Beads ROHS | |
| 50mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS | |
| 550mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS | |
| 570mΩ ±30% 100Ω@1MHz SMD,3.2x2.5mm Ferrite Beads ROHS | |
| 60Ω@100MHz DIP,3.5x6x0.8 Ferrite Beads ROHS | |
| 600Ω@100MHz DIP,6X10-2.5T Ferrite Beads ROHS | |
| 60mΩ ±25% 500Ω@100MHz 1206 Ferrite Beads ROHS | |
| 700Ω@100MHz DIP,6X10-3.0T Ferrite Beads ROHS | |
| 70mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS | |
| 75mΩ ±25% 470Ω@900MHz 0603 Ferrite Beads ROHS | |
| 7mΩ ±25% 26Ω@100MHz 0603 Ferrite Beads ROHS | |
| 800mΩ ±25% 2.7kΩ@100MHz 0805 Ferrite Beads ROHS | |
| 80mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS | |
| 80mΩ ±25% 300Ω@100MHz 0805 Ferrite Beads ROHS | |
| 85Ω@100MHz DIP,3.5x8x0.8 Ferrite Beads ROHS | |
| 90mΩ ±25% 120Ω@100MHz 0402 Ferrite Beads ROHS | |
| 90mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS |
| << Prev |