TDK-Lambda Americas Inc., High Power Division 30 OHM Inductor and Choke MPZ2012S300AT000

Description
FERRITE BEAD 30 OHM 0805 1LN Product overview: MPZ2012S300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 30 OHM 0805 1LN Product overview: MPZ2012S300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 OHM Inductor and Choke - 841-MPZ2012S300AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MPZ2012S300AT000
30 OHM Inductor and Choke 841-MPZ2012S300AT000
FERRITE BEAD 30 OHM 0805 1LN Product overview: MPZ2012S300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: MPZ2012S300AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S300AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ2012S300AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S300AT000CT-ND
Ferrite Beads and Chips 445-MPZ2012S300AT000CT-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S300AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S300AT000DKR-ND
Ferrite Beads and Chips 445-MPZ2012S300AT000DKR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S300AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S300AT000TR-ND
Ferrite Beads and Chips 445-MPZ2012S300AT000TR-ND
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

30 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 6A 10mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ2012S300AT000
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ2012S300AT000
10mΩ 30Ω@100MHz 0805 Ferrite Beads ROHS

10mΩ 30Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk - 89R3158 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk
89R3158
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk 89R3158
FERRITE BEAD, 0.01OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk - 26M1701 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk
26M1701
Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk 26M1701
FERRITE BEAD, 0.01OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 10ohm; DC Current Rating:6A; DC Resistance Max:0.01ohm; Series:MPZ; Impedance:30ohm; Packaging:Each RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 10ohm; DC Current Rating:6A; DC Resistance Max:0.01ohm; Series:MPZ; Impedance:30ohm; Packaging:Each RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.01Ohm, 6A, 0805, Full Reel; Ferrite Case Style Tdk - 91R2364 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.01Ohm, 6A, 0805, Full Reel; Ferrite Case Style Tdk
91R2364
Ferrite Bead, 0.01Ohm, 6A, 0805, Full Reel; Ferrite Case Style Tdk 91R2364
FERRITE BEAD, 0.01OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Ferrite Mounting:SMD RoHS Compliant: Yes

FERRITE BEAD, 0.01OHM, 6A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Ferrite Mounting:SMD RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk - 45AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk
45AC5566
Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk 45AC5566
FERRITE BEAD, 30R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 30R, 6A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:6A; Product Range:MPZ Series; DC Resistance Max:0.01ohm; Impedance Tolerance:± 10ohm; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ2012S300AT000 445-MPZ2012S300AT000CT-ND MPZ2012S300AT000 89R3158 26M1701 45AC5566
Product Name 30 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk Ferrite Bead, 0.01Ohm, 6A, 0805; Ferrite Case Style Tdk Ferrite Bead, 30R, 6A, 0805; Ferrite Case Style Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Impedance 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details