TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ2012S601ATD25

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ2012S601ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S601ATD25TR-ND
Ferrite Beads and Chips 445-MPZ2012S601ATD25TR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S601ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S601ATD25CT-ND
Ferrite Beads and Chips 445-MPZ2012S601ATD25CT-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S601ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S601ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ2012S601ATD25DKR-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
600 OHM Inductor and Choke - 841-MPZ2012S601ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MPZ2012S601ATD25
600 OHM Inductor and Choke 841-MPZ2012S601ATD25
FERRITE BEAD 600 OHM 0805 1LN Product overview: MPZ2012S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S601ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: MPZ2012S601ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S601ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 2A, 0805; Ferrite Case Style Tdk - 95AC0136 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 2A, 0805; Ferrite Case Style Tdk
95AC0136
Ferrite Bead, Aec-Q200, 600 Ohm, 2A, 0805; Ferrite Case Style Tdk 95AC0136
FERRITE BEAD, AEC-Q200, 600 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 600 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk - 45AC5570 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk
45AC5570
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk 45AC5570
FERRITE BEAD, 600R, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk - 03AJ2321 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk
03AJ2321
Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk 03AJ2321
FERRITE BEAD, 600R, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 600R, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ2012S601ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ2012S601ATD25
100mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

100mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ2012S601ATD25TR-ND 841-MPZ2012S601ATD25 95AC0136 45AC5570 MPZ2012S601ATD25
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 600 Ohm, 2A, 0805; Ferrite Case Style Tdk Ferrite Bead, 600R, 2A, 0805; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details