Murata Electronics Inductor and Choke NFZ15SG331SN11D

Description
FERRITE BEAD 0402 1LN Product overview: NFZ15SG331SN11D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG331SN11D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 0402 1LN Product overview: NFZ15SG331SN11D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG331SN11D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Inductor and Choke
841-NFZ15SG331SN11D
Inductor and Choke 841-NFZ15SG331SN11D
FERRITE BEAD 0402 1LN Product overview: NFZ15SG331SN11D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG331SN11D can be used for catalog matching and distributor lookup.

FERRITE BEAD 0402 1LN Product overview: NFZ15SG331SN11D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ15SG331SN11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-18368-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18368-1-ND
Ferrite Beads and Chips 490-18368-1-ND
1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18368-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18368-2-ND
Ferrite Beads and Chips 490-18368-2-ND
1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18368-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18368-6-ND
Ferrite Beads and Chips 490-18368-6-ND
1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

1 Ferrite Bead 0402 (1005 Metric) 650mA 300mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368984-NFZ15SG331SN11D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368984-NFZ15SG331SN11D
Filters - Ferrite Beads and Chips 1368984-NFZ15SG331SN11D
Win Source Part Number: 1368984-NFZ15SG331SN 11D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: NFZ Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: NFZ15SG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Number of Lines: 1 Current Rating (Max): 650mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1368984-NFZ15SG331SN11D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: NFZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: NFZ15SG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Current Rating (Max): 650mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
NFZ15SG331SN11D
Bead/Filter/EMI Optimization >> Ferrite Beads NFZ15SG331SN11D
300mΩ 330Ω@900MHz 0402 Ferrite Beads ROHS

300mΩ 330Ω@900MHz 0402 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Chip Inductors Ferrite Beads
Product Number 841-NFZ15SG331SN11D 490-18368-1-ND 1368984-NFZ15SG331SN11D NFZ15SG331SN11D
Product Name Inductor and Choke Ferrite Beads and Chips Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details