TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MPZ2012S221ATD25

Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-MPZ2012S221ATD25DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221ATD25DKR-ND
Ferrite Beads and Chips 445-MPZ2012S221ATD25DKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S221ATD25TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221ATD25TR-ND
Ferrite Beads and Chips 445-MPZ2012S221ATD25TR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S221ATD25CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221ATD25CT-ND
Ferrite Beads and Chips 445-MPZ2012S221ATD25CT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MPZ2012S221ATD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MPZ2012S221ATD25
220 OHM Inductor and Choke 841-MPZ2012S221ATD25
FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221ATD25 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221ATD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ2012S221ATD25
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ2012S221ATD25
40mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

40mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 220 Ohm, 3A, 0805; Ferrite Case Style Tdk - 95AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 220 Ohm, 3A, 0805; Ferrite Case Style Tdk
95AC0133
Ferrite Bead, Aec-Q200, 220 Ohm, 3A, 0805; Ferrite Case Style Tdk 95AC0133
FERRITE BEAD, AEC-Q200, 220 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 220 OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk - 45AC5565 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk
45AC5565
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk 45AC5565
FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk - 03AJ2316 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk
03AJ2316
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk 03AJ2316
FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 445-MPZ2012S221ATD25DKR-ND 841-MPZ2012S221ATD25 MPZ2012S221ATD25 95AC0133 45AC5565
Product Name Ferrite Beads and Chips 220 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 220 Ohm, 3A, 0805; Ferrite Case Style Tdk Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details