FERRITE BEAD 330 OHM 0805 1LN Product overview: MPZ2012S331AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S331AT000
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.5A 50mOhm
50mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 0.05OHM, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Ferrite Mounting:SMD; Impedance Tolerance:± 25%; DC Current Rating:2.5A; DC Resistance Max:0.05ohm; Series:MPZ; Impedance:330ohm; Packaging:Each RoHS Compliant: Yes
FERRITE BEAD, 0.05OHM, 2.5A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 0.05OHM, 2.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:330ohm; DC Current Rating:2.5A; Product Range:MPZ Series; DC Resistance Max:0.05ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 7413191 | 841-MPZ2012S331AT000 | 445-MPZ2012S331AT000DKR-ND | MPZ2012S331AT000 | 26M1702 |
| Product Name | Ferrite Beads | 330 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.05Ohm, 2.5A, 0805; Ferrite Case Style Tdk |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | ||||
| Rated DC Current | 2500 milliamps | 2500 milliamps | 2500 milliamps | 2500 milliamps | |
| Impedance | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |