1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 150mOhm
FERRITE BEAD 1K OHM 0805 1LN Product overview: MPZ2012S102ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S102ATD25
FERRITE BEAD, AEC-Q200, 1KOHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 1K, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 1K, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:MPZ Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
150mΩ ±25% 1kΩ@100MHz 0805 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MPZ2012S102ATD25CT-ND | 841-MPZ2012S102ATD25 | 95AC0131 | 45AC5563 | MPZ2012S102ATD25 |
| Product Name | Ferrite Beads and Chips | Inductor and Choke | Ferrite Bead, Aec-Q200, 1Kohm, 1.5A, 0805; Ferrite Case Style Tdk | Ferrite Bead, 1K, 1.5A, 0805; Ferrite Case Style Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |