FERRITE BEAD 300 OHM 0806 1LN Product overview: NFZ2MSM301SN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ2MSM301SN10L can be used for catalog matching and distributor lookup.
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.1A 30mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.1A 30mOhm
300 Ohms @ 100MHz 1 Power Line Ferrite Bead 0806 (2016 Metric) 3.1A 30mOhm
30mΩ ±25% 300Ω@100MHz 0806 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 841-NFZ2MSM301SN10L | 490-14481-1-ND | NFZ2MSM301SN10L |
| Product Name | 300 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 300 ohms | 300 ohms |