Murata Electronics Filters - Ferrite Beads and Chips NFZ2MSM101SN10L

Description
Win Source Part Number: 1369175-NFZ2MSM101SN 10L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFZ2MSM Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Base Product Number: NFZ2MSM Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 18mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369175-NFZ2MSM101SN 10L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFZ2MSM Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Base Product Number: NFZ2MSM Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369175-NFZ2MSM101SN10L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369175-NFZ2MSM101SN10L
Filters - Ferrite Beads and Chips 1369175-NFZ2MSM101SN10L
Win Source Part Number: 1369175-NFZ2MSM101SN 10L Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, NFZ2MSM Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Base Product Number: NFZ2MSM Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 4A DC Resistance (DCR) (Max): 18mOhm

Win Source Part Number: 1369175-NFZ2MSM101SN10L
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, NFZ2MSM
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Base Product Number: NFZ2MSM
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
Current Rating (Max): 4A
DC Resistance (DCR) (Max): 18mOhm

Buy Now Datasheet
100 OHM Inductor and Choke - 841-NFZ2MSM101SN10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-NFZ2MSM101SN10L
100 OHM Inductor and Choke 841-NFZ2MSM101SN10L
FERRITE BEAD 100 OHM 0806 1LN Product overview: NFZ2MSM101SN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ2MSM101SN10L can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0806 1LN Product overview: NFZ2MSM101SN10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-NFZ2MSM101SN10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-12577-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12577-6-ND
Ferrite Beads and Chips 490-12577-6-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12577-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12577-1-ND
Ferrite Beads and Chips 490-12577-1-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12577-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12577-2-ND
Ferrite Beads and Chips 490-12577-2-ND
100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

100 Ohms @ 100MHz 1 Ferrite Bead 0806 (2016 Metric) 4A 18mOhm

Buy Now Datasheet
Ferrite Bead, 0806, 4A Rohs Compliant Murata - 76AH5879 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0806, 4A Rohs Compliant Murata
76AH5879
Ferrite Bead, 0806, 4A Rohs Compliant Murata 76AH5879
FERRITE BEAD, 0806, 4A ROHS COMPLIANT: YES

FERRITE BEAD, 0806, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
NFZ2MSM101SN10L
Bead/Filter/EMI Optimization >> Ferrite Beads NFZ2MSM101SN10L
18mΩ 100Ω@100MHz 0806 Ferrite Beads ROHS

18mΩ 100Ω@100MHz 0806 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1369175-NFZ2MSM101SN10L 841-NFZ2MSM101SN10L 490-12577-6-ND 76AH5879 NFZ2MSM101SN10L
Product Name Filters - Ferrite Beads and Chips 100 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0806, 4A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
DCR 0.0180 ohms 0.0180 ohms 0.0180 ohms
Rated DC Current 4000 milliamps 4000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Impedance 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data