TDK-Lambda Americas Inc., High Power Division 220 OHM Inductor and Choke MPZ2012S221AT000

Description
FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221AT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221AT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 OHM Inductor and Choke - 841-MPZ2012S221AT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MPZ2012S221AT000
220 OHM Inductor and Choke 841-MPZ2012S221AT000
FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221AT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0805 1LN Product overview: MPZ2012S221AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S221AT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MPZ2012S221AT000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221AT000TR-ND
Ferrite Beads and Chips 445-MPZ2012S221AT000TR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S221AT000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221AT000CT-ND
Ferrite Beads and Chips 445-MPZ2012S221AT000CT-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-MPZ2012S221AT000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MPZ2012S221AT000DKR-ND
Ferrite Beads and Chips 445-MPZ2012S221AT000DKR-ND
220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

220 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Bead, 0.04Ohm, 3A, 0805; Ferrite Case Style Tdk - 89R3157 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 3A, 0805; Ferrite Case Style Tdk
89R3157
Ferrite Bead, 0.04Ohm, 3A, 0805; Ferrite Case Style Tdk 89R3157
FERRITE BEAD, 0.04OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.04Ohm, 3A, 0805, Full Reel; Ferrite Case Style Tdk - 99R3647 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04Ohm, 3A, 0805, Full Reel; Ferrite Case Style Tdk
99R3647
Ferrite Bead, 0.04Ohm, 3A, 0805, Full Reel; Ferrite Case Style Tdk 99R3647
FERRITE BEAD, 0.04OHM, 3A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.04OHM, 3A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk - 45AC5564 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk
45AC5564
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk 45AC5564
FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk - 03AJ2317 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk
03AJ2317
Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk 03AJ2317
FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 220R, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:3A; Product Range:MPZ Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MPZ2012S221AT000
Bead/Filter/EMI Optimization >> Ferrite Beads MPZ2012S221AT000
40mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

40mΩ ±25% 220Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 841-MPZ2012S221AT000 445-MPZ2012S221AT000TR-ND 89R3157 45AC5564 MPZ2012S221AT000
Product Name 220 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.04Ohm, 3A, 0805; Ferrite Case Style Tdk Ferrite Bead, 220R, 3A, 0805; Ferrite Case Style Tdk Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
Inductance Tolerance 25 (+/- %)
Impedance 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers