600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
FERRITE BEAD 600 OHM 0805 1LN Product overview: MPZ2012S601AT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MPZ2012S601AT000
FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes
FERRITE BEAD, 0.1OHM, 2A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MPZ Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
100mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 445-MPZ2012S601AT000TR-ND | 841-MPZ2012S601AT000 | 89R3160 | 48Y0087 | MPZ2012S601AT000 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Tdk | Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Tdk | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |