L-com, Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Designed for industrial or outdoor environments where ordinary patch cables fail, these exclusive ultra-flexible Category 5E patch cords from L-com are built to take a beating and still deliver the... | |
| L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These newly designed angled Ethernet patch cables feature a specialized channel separator and... | |
| L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load... | |
|
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Gray, 1.0 ft -- TRD815ZRA6GRY-1
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Gray, 2.0 ft -- TRD815ZRA6GRY-2
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Gray, 3.0 ft -- TRD815ZRA6GRY-3
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Gray, 5.0 ft -- TRD815ZRA6GRY-5
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Gray, 7.0 ft -- TRD815ZRA6GRY-7
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Red, 10.0 ft -- TRD815ZRA6RD-10
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Red, 15.0 ft -- TRD815ZRA6RD-15
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Red, 20.0 ft -- TRD815ZRA6RD-20
Category 5E LSZH Right Angle Patch Cable, Straight/Right Angle Left, Red, 25.0 ft -- TRD815ZRA6RD-25
|
L-com's unique, patented, LSZH right angle patch cables provide true Category 5E performance at an affordable price. These specially designed right angle Ethernet patch cables feature a specialized channel separator... |
| Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready... |
| << Prev | Next >> |