L-com, Inc. Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 2.0 ft TRD855-2

Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!
Description
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Suppliers

Company
Product
Description
Supplier Links
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 2.0 ft - TRD855-2 - L-com, Inc.
North Andover, MA, United States
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 2.0 ft
TRD855-2
Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 2.0 ft TRD855-2
Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet networks Same day shipping on most items; Order online today!

Realistic pricing and high quality is what makes L-com's Category 5E Network Patch Cables the right choice. Made with 4-Pair Category 5E rated cable and plugs, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs.

Features

  • Category 5E RJ45 Patch Cables for Ethernet Applications
  • 4-Pair Stranded Category 5E cable for compatibility with today's networks
  • Non-booted RJ45 plug for simple connection to patch panels
  • EIA568A/B Compatible for installation in all Ethernet networks
  • Same day shipping on most items; Order online today!
Supplier's Site
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com - 90M1754 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com
90M1754
Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com 90M1754
ENET CORD, CAT5E, RJ45 PLUG-PLUG, 2FT; LAN Category:Cat5e; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

ENET CORD, CAT5E, RJ45 PLUG-PLUG, 2FT; LAN Category:Cat5e; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD855-2 90M1754
Product Name Cat. 5E EIA568 Patch Cable, RJ45 / RJ45, Gray 2.0 ft Enet Cord, Cat5E, Rj45 Plug-Plug, 2Ft; Lan Category L-Com
Application LAN / Ethernet; Telecommunications LAN / Ethernet
Product Type Patch
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details