L-com, Inc. Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 7.0 ft TRD845LSRED-7

Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation
Description
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation

Suppliers

Company
Product
Description
Supplier Links
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 7.0 ft - TRD845LSRED-7 - L-com, Inc.
North Andover, MA, United States
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 7.0 ft
TRD845LSRED-7
Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 7.0 ft TRD845LSRED-7
L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today! Features Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices Offer true Category 5E performance while maintaining a 45° bend 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI Patented design Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation

L-com's unique, patented, 45 Degree angle patch cables provide true Category 5E performance at an affordable price. These right angle Ethernet patch cables feature a specialized channel separator and load bar to achieve Cat5e performance while maintaining a smooth bend as well as being fully shielded to limit EMI and RFI interference. These industry first cables are perfect for use in data centers or high density patching applications. Add a professional look to your patch panels with neatly organized cable exits to the sides of a patch panel. Order online today!

Features

  • Used to connect RJ45 patch panels and RJ45 equipped Ethernet communication devices
  • Offer true Category 5E performance while maintaining a 45° bend
  • 26 AWG stranded conductors provide cable flexibility along with Aluminized Polyester Shield for protection from EMI and RFI
  • Patented design
  • Straight RJ45 connector orientation to Left 45° Angle RJ45 connector orientation
Supplier's Site
C5E Pvc Ftp 45Deg L Red 7F L-Com - 66X6088 - Newark, An Avnet Company
Chicago, IL, United States
C5E Pvc Ftp 45Deg L Red 7F L-Com
66X6088
C5E Pvc Ftp 45Deg L Red 7F L-Com 66X6088
C5E PVC FTP 45DEG L RED 7F

C5E PVC FTP 45DEG L RED 7F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD845LSRED-7 66X6088
Product Name Category 5E Shielded 45° Patch Cable, Straight/Left 45° Angle, Red 7.0 ft C5E Pvc Ftp 45Deg L Red 7F L-Com
Application LAN / Ethernet; Telecommunications
Unlock Full Specs
to access all available technical data